Samsung logo

Samsung UE19H4000AW 48,3 cm (19") HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173965
Info modified on:
27 May 2024, 11:53:00
Short summary description Samsung UE19H4000AW 48,3 cm (19") HD Black:

Samsung UE19H4000AW, 48,3 cm (19"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description Samsung UE19H4000AW 48,3 cm (19") HD Black:

Samsung UE19H4000AW. Display diagonal: 48,3 cm (19"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.