Samsung logo

Samsung UBD-K8500 Blu-Ray player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99241
Info modified on:
22 Jun 2022, 11:54:22
Short summary description Samsung UBD-K8500 Blu-Ray player 3D Black:

Samsung UBD-K8500, Full HD, DTS-HD Master Audio, Dolby TrueHD, 7.1 channels, AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, MPO, WMV, JPEG, Blu-Ray video, CD audio, CD video, DVD-Audio, DVD-Video

Long summary description Samsung UBD-K8500 Blu-Ray player 3D Black:

Samsung UBD-K8500. HD type: Full HD. Audio decoders: DTS-HD Master Audio, Dolby TrueHD, Audio output channels: 7.1 channels. Video formats supported: AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, MPO, WMV, Image formats supported: JPEG. Playback disc formats: Blu-Ray video, CD audio, CD video, DVD-Audio, DVD-Video, Playback disc types: BD-ROM, CD, CD-ROM, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc types supported: BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 34 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.