Samsung logo

Samsung T28E316EI LED display 69,8 cm (27.5") 1366 x 768 pixels WXGA Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
246983
Info modified on:
27 May 2024, 12:29:42
Short summary description Samsung T28E316EI LED display 69,8 cm (27.5") 1366 x 768 pixels WXGA Black:

Samsung T28E316EI, 69,8 cm (27.5"), 1366 x 768 pixels, WXGA, LED, 8 ms, Black

Long summary description Samsung T28E316EI LED display 69,8 cm (27.5") 1366 x 768 pixels WXGA Black:

Samsung T28E316EI. Display diagonal: 69,8 cm (27.5"), Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED. Display: LED. Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.