Samsung logo

Samsung SVR-1670 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142745
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung SVR-1670 Black:

Samsung SVR-1670, Black, AVI, H.264, MPEG, 16 channels, NTSC, PAL, Gigabit Ethernet, TCP/IP, ARP, ICMP, DHCP, PPPoE, UDP, SMTP, FTP, SNTP, HTTP, DNS, DDNS, RTP, RTSP, SOAP

Long summary description Samsung SVR-1670 Black:

Samsung SVR-1670. Product colour: Black, Video compression formats: AVI, H.264, MPEG, Channels quantity: 16 channels. Ethernet interface type: Gigabit Ethernet, Supported network protocols: TCP/IP, ARP, ICMP, DHCP, PPPoE, UDP, SMTP, FTP, SNTP, HTTP, DNS, DDNS, RTP, RTSP, SOAP. HDD interface: Serial ATA, Maximum HDD capacity: 16 TB. Optical drive type: DVD-RW. Dimensions (WxDxH): 445 x 388 x 88 mm, Weight: 10 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.