Samsung SSG-4100GB, 150 h, 148 x 151 x 39,5 mm, 23 g, Black, 0 - 40 °C, 1 pc(s)
Samsung SSG-4100GB. Battery life (max): 150 h. Dimensions (WxDxH): 148 x 151 x 39,5 mm, Weight: 23 g. Product colour: Black. Quantity per pack: 1 pc(s), Package weight: 107 g