Samsung logo

Samsung SNH-V6430BNH/EX security camera Bullet CCTV security camera Outdoor 1920 x 1080 pixels Wall

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109757
Info modified on:
04 Nov 2024, 15:16:55
Short summary description Samsung SNH-V6430BNH/EX security camera Bullet CCTV security camera Outdoor 1920 x 1080 pixels Wall:

Samsung SNH-V6430BNH/EX, CCTV security camera, Outdoor, Wired & Wireless, CE, Wall, White

Long summary description Samsung SNH-V6430BNH/EX security camera Bullet CCTV security camera Outdoor 1920 x 1080 pixels Wall:

Samsung SNH-V6430BNH/EX. Type: CCTV security camera, Placement supported: Outdoor, Connectivity technology: Wired & Wireless. Mounting type: Wall, Product colour: White, Form factor: Bullet. Lens viewing angle, horizontal: 113°, Lens viewing angle, vertical: 63°, Lens viewing angle, diagonal: 130°. Sensor type: CMOS, Optical sensor size: 25,4 / 3 mm (1 / 3"), Number of effective pixels (H x V): 1944 x 1092 pixels. Digital zoom: 4x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.