Samsung SM-X620NZAREUE, 33,3 cm (13.1"), 2880 x 1800 pixels, 128 GB, 8 GB, Android 15, Grey
Samsung SM-X620NZAREUE. Display diagonal: 33,3 cm (13.1"), Display resolution: 2880 x 1800 pixels. Internal storage capacity: 128 GB. Processor frequency: 1,9 GHz, Processor family: Samsung Exynos, Processor model: 1580. Internal memory: 8 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 12 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Assisted GPS (A-GPS). Card reader integrated. Weight: 664 g. Operating system installed: Android 15. Product colour: Grey