Samsung Galaxy Tab A SM-T550, 24,6 cm (9.7"), 1024 x 768 pixels, 16 GB, 1,5 GB, Android, White
Samsung Galaxy Tab A SM-T550. Display diagonal: 24,6 cm (9.7"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,46 GHz, Processor family: Intel® Celeron® M, Processor model: 410. Internal memory: 1,5 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 450 g. Operating system installed: Android. Product colour: White