Samsung logo

Samsung Galaxy TabPRO SM-T320 Qualcomm Snapdragon 21,3 cm (8.4") 2 GB Wi-Fi 5 (802.11ac) Android White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78965
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy TabPRO SM-T320 Qualcomm Snapdragon 21,3 cm (8.4") 2 GB Wi-Fi 5 (802.11ac) Android White:

Samsung Galaxy TabPRO SM-T320, 21,3 cm (8.4"), 2560 x 1600 pixels, 2 GB, 2,3 GHz, Android, White

Long summary description Samsung Galaxy TabPRO SM-T320 Qualcomm Snapdragon 21,3 cm (8.4") 2 GB Wi-Fi 5 (802.11ac) Android White:

Samsung Galaxy TabPRO SM-T320. Display diagonal: 21,3 cm (8.4"), Display resolution: 2560 x 1600 pixels, Display technology: LCD. Processor frequency: 2,3 GHz, Processor family: Qualcomm Snapdragon, Processor model: 800. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 331 g. Operating system installed: Android. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.