Samsung Galaxy S25 SM-S931B/DS, 15,8 cm (6.2"), 12 GB, 512 GB, 50 MP, Android 15, Black
Samsung Galaxy S25 SM-S931B/DS. Display diagonal: 15,8 cm (6.2"), Display resolution: 2340 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 8 Elite. RAM capacity: 12 GB, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 15. Battery capacity: 4000 mAh. Product colour: Black. Weight: 162 g