Samsung Galaxy Note10+ SM-N975F, 17,3 cm (6.8"), 3040 x 1440 pixels, 2,7 GHz, 12 MP, Android 9.0, Multicolour
Samsung Galaxy Note10+ SM-N975F. Display diagonal: 17,3 cm (6.8"), Display resolution: 3040 x 1440 pixels. Processor frequency: 2,7 GHz. Rear camera resolution (numeric): 12 MP, Rear camera type: Quad camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4300 mAh. Product colour: Multicolour. Weight: 196 g