Samsung Galaxy Note9 SM-N960F/DS, 16,3 cm (6.4"), 6 GB, 128 GB, 12 MP, Android 8.1, Black
Samsung Galaxy Note9 SM-N960F/DS. Display diagonal: 16,3 cm (6.4"), Display resolution: 2960 x 1440 pixels. Processor frequency: 2,7 GHz, Processor family: Samsung Exynos. RAM capacity: 6 GB, RAM type: LPDDR4, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 8.1. Battery capacity: 4000 mAh. Product colour: Black. Weight: 201 g