Samsung Galaxy M30s SM-M307FN/DS, 16,3 cm (6.4"), 2340 x 1080 pixels, 4 GB, 64 GB, 48 MP, Blue
Samsung Galaxy M30s SM-M307FN/DS. Display diagonal: 16,3 cm (6.4"), Display resolution: 2340 x 1080 pixels. Processor frequency: 2,3 GHz, Processor family: Samsung Exynos, Processor model: 9611. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 6000 mAh. Product colour: Blue. Weight: 188 g