Samsung logo

Samsung Galaxy SM-M215F/DSN 16,3 cm (6.4") Dual SIM 4G USB Type-C 4 GB 64 GB 6000 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30571
Info modified on:
27 Feb 2024, 14:36:42
Short summary description Samsung Galaxy SM-M215F/DSN 16,3 cm (6.4") Dual SIM 4G USB Type-C 4 GB 64 GB 6000 mAh Black:

Samsung Galaxy SM-M215F/DSN, 16,3 cm (6.4"), 2340 x 1080 pixels, 4 GB, 64 GB, 48 MP, Black

Long summary description Samsung Galaxy SM-M215F/DSN 16,3 cm (6.4") Dual SIM 4G USB Type-C 4 GB 64 GB 6000 mAh Black:

Samsung Galaxy SM-M215F/DSN. Display diagonal: 16,3 cm (6.4"), Display resolution: 2340 x 1080 pixels. Processor frequency: 2,3 GHz, Processor family: Samsung Exynos, Processor model: 9611. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 6000 mAh. Product colour: Black. Weight: 188 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.