Samsung Galaxy J3 (2016) SM-J320F, 12,7 cm (5"), 1,5 GB, 8 GB, 8 MP, Android 5.1, Gold
Samsung Galaxy J3 (2016) SM-J320F. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,5 GHz. RAM capacity: 1,5 GB, RAM type: LPDDR3, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 2600 mAh. Product colour: Gold. Weight: 138 g