Samsung Galaxy S20 SM-G980F, 15,8 cm (6.2"), 8 GB, 128 GB, 12 MP, Android 10, White
Samsung Galaxy S20 SM-G980F. Display diagonal: 15,8 cm (6.2"), Display resolution: 3200 x 1440 pixels. Processor frequency: 2,73 GHz, Processor family: Samsung Exynos, Processor model: 990. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. Operating system installed: Android 10. Battery capacity: 4000 mAh. Product colour: White. Weight: 163 g