Samsung logo

Samsung Galaxy Young 2 SM-G130 8,89 cm (3.5") 3G Micro-USB 0,5 GB 1300 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85865
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Young 2 SM-G130 8,89 cm (3.5") 3G Micro-USB 0,5 GB 1300 mAh White:

Samsung Galaxy Young 2 SM-G130, 8,89 cm (3.5"), 320 x 480 pixels, 1 GHz, 0,5 GB, 3 MP, White

Long summary description Samsung Galaxy Young 2 SM-G130 8,89 cm (3.5") 3G Micro-USB 0,5 GB 1300 mAh White:

Samsung Galaxy Young 2 SM-G130. Display diagonal: 8,89 cm (3.5"), Display resolution: 320 x 480 pixels. Processor frequency: 1 GHz. RAM capacity: 0,5 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. Battery capacity: 1300 mAh. Product colour: White. Weight: 108 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.