Samsung Galaxy Z Fold3 5G SM-F926, 19,3 cm (7.6"), 12 GB, 256 GB, 12 MP, Android 11, Black
Samsung Galaxy Z Fold3 5G SM-F926. Display diagonal: 19,3 cm (7.6"), Display resolution: 2208 x 1768 pixels. Processor family: Qualcomm Snapdragon, Processor model: 888. RAM capacity: 12 GB, RAM type: LPDDR5, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 4400 mAh. Product colour: Black. Weight: 271 g