Samsung Galaxy A71 A715F, 17 cm (6.7"), 6 GB, 128 GB, 64 MP, Android 9.0, Silver
Samsung Galaxy A71 A715F. Display diagonal: 17 cm (6.7"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 730. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4500 mAh. Product colour: Silver. Weight: 179 g