Samsung logo

Samsung Galaxy A51 16,5 cm (6.5") 4G USB Type-C 4000 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67068
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy A51 16,5 cm (6.5") 4G USB Type-C 4000 mAh Black:

Samsung Galaxy A51 , 16,5 cm (6.5"), 1080 x 2400 pixels, 2,3 GHz, 48 MP, Black

Long summary description Samsung Galaxy A51 16,5 cm (6.5") 4G USB Type-C 4000 mAh Black:

Samsung Galaxy A51 . Display diagonal: 16,5 cm (6.5"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2,3 GHz. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. Battery capacity: 4000 mAh. Product colour: Black. Weight: 172 g

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.