Samsung Galaxy A04s SM-A047F, 16,5 cm (6.5"), 3 GB, 32 GB, 50 MP, Android 12, White
Samsung Galaxy A04s SM-A047F. Display diagonal: 16,5 cm (6.5"), Display resolution: 1600 x 720 pixels. Processor frequency: 2 GHz, Processor family: Samsung Exynos, Processor model: 850. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 12. Battery capacity: 5000 mAh. Product colour: White. Weight: 195 g