Samsung logo

Samsung 320TSn-3 computer monitor 81,3 cm (32") 1366 x 768 pixels Touchscreen Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28341
Info modified on:
30 Oct 2022, 10:16:54
Short summary description Samsung 320TSn-3 computer monitor 81,3 cm (32") 1366 x 768 pixels Touchscreen Black:

Samsung 320TSn-3, 81,3 cm (32"), 1366 x 768 pixels, 8 ms, Black

Long summary description Samsung 320TSn-3 computer monitor 81,3 cm (32") 1366 x 768 pixels Touchscreen Black:

Samsung 320TSn-3. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.