Samsung logo

Samsung ProXpress SL-M3825DW 1200 x 1200 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53529
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung ProXpress SL-M3825DW 1200 x 1200 DPI A4 Wi-Fi:

Samsung ProXpress SL-M3825DW, Laser, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing, Network ready

Long summary description Samsung ProXpress SL-M3825DW 1200 x 1200 DPI A4 Wi-Fi:

Samsung ProXpress SL-M3825DW. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Black, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.