Samsung logo

Samsung SCD-2080R Dome IP security camera Indoor & outdoor Ceiling

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108763
Info modified on:
10 Aug 2024, 07:23:57
Short summary description Samsung SCD-2080R Dome IP security camera Indoor & outdoor Ceiling:

Samsung SCD-2080R, IP security camera, Indoor & outdoor, Wired, Ceiling, Ivory, Dome

Long summary description Samsung SCD-2080R Dome IP security camera Indoor & outdoor Ceiling:

Samsung SCD-2080R. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Ivory, Form factor: Dome. Angle of rotation: 348°, Lens viewing angle, horizontal: 94.4°, Lens viewing angle, vertical: 69.2°. Sensor type: CCD, Optical sensor size: 25,4 / 3 mm (1 / 3"). Optical zoom: 3,6x, Digital zoom: 16x, Focal length range: 2.8 - 10 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.