Samsung RZ32M7115S9, 323 L, 21 kg/24h, SN-T, No Frost system, F, Stainless steel
Samsung RZ32M7115S9. Freezer net capacity: 323 L, Climate class: SN-T, Freezing capacity: 21 kg/24h, Storage time during power failure: 12 h, Noise level: 40 dB, Star rating: 4*, No Frost system. Door hinge: Left. Lamp type: LED. Energy efficiency class: F, Annual energy consumption: 329 kWh. Product colour: Stainless steel