Samsung logo

Samsung RT53K6335SL fridge-freezer Freestanding 531 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13139
Info modified on:
27 May 2024, 14:04:01
Short summary description Samsung RT53K6335SL fridge-freezer Freestanding 531 L F Stainless steel:

Samsung RT53K6335SL, 531 L, SN-T, 6 kg/24h, F, Fresh zone compartment, Stainless steel

Long summary description Samsung RT53K6335SL fridge-freezer Freestanding 531 L F Stainless steel:

Samsung RT53K6335SL. Total net capacity: 531 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 404 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 127 L, Freezing capacity: 6 kg/24h. Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 327 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.