Samsung logo

Samsung RT38K5400WW Freestanding 384 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57516
Info modified on:
27 May 2024, 12:26:10
Short summary description Samsung RT38K5400WW Freestanding 384 L White:

Samsung RT38K5400WW, 384 L, SN-T, 41 dB, Fresh zone compartment, White

Long summary description Samsung RT38K5400WW Freestanding 384 L White:

Samsung RT38K5400WW. Total net capacity: 384 L. Door hinge: Right. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 295 L, Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 89 L. Fresh zone compartment. Annual energy consumption: 290 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.