Samsung logo

Samsung RSA1DTWP side-by-side refrigerator Freestanding 507 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153248
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RSA1DTWP side-by-side refrigerator Freestanding 507 L White:

Samsung RSA1DTWP, Freestanding, American door, White, LED, R600a, 507 L

Long summary description Samsung RSA1DTWP side-by-side refrigerator Freestanding 507 L White:

Samsung RSA1DTWP. Appliance placement: Freestanding, Product design: American door, Product colour: White. Total net capacity: 507 L, Noise level: 44 dB. Fridge net capacity: 357 L. Freezer net capacity: 144 L, Freezer position: Side-placed, Star rating: 4*. Annual energy consumption: 537 kWh, Energy efficiency class (old): A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.