EU Energy Label
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung RS7528THCSP/EF user manual
(3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet
(0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - American door Freestanding 572 L Stainless steel
- - 361 L No Frost (fridge) Multi-Airflow system (fridge)
- - 211 L Side-placed No Frost (freezer) 12 kg/24h 4*
- - Icemaker
- - SN-T
- - 39 dB
- - 375 kWh
- - 109 kg
More>>>
Short summary description Samsung RS7528THCSP side-by-side refrigerator Freestanding 572 L Stainless steel:
This short summary of the Samsung RS7528THCSP side-by-side refrigerator Freestanding 572 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung RS7528THCSP, Freestanding, American door, Stainless steel, R600a, 572 L, SN-T
Long summary description Samsung RS7528THCSP side-by-side refrigerator Freestanding 572 L Stainless steel:
This is an auto-generated long summary of Samsung RS7528THCSP side-by-side refrigerator Freestanding 572 L Stainless steel based on the first three specs of the first five spec groups.
Samsung RS7528THCSP. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 572 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 361 L, Lamp type: LED. Freezer net capacity: 211 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 375 kWh