Samsung RS554NRUA1J, Freestanding, American door, White, LED, Tempered glass, 538 L
Samsung RS554NRUA1J. Appliance placement: Freestanding, Product design: American door, Product colour: White. Total net capacity: 538 L, Total gross capacity: 591 L. Lamp type: LED. Freezer position: Side-placed. Width: 912 mm, Depth: 700 mm, Height: 1789 mm