Samsung logo

Samsung RS20BRPS side-by-side refrigerator 510 L

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137070
Info modified on:
30 Dec 2016, 10:28:46
Short summary description Samsung RS20BRPS side-by-side refrigerator 510 L:

Samsung RS20BRPS, 510 L, 42 dB, 316 L, 194 L, 580 kWh, 855 mm

Long summary description Samsung RS20BRPS side-by-side refrigerator 510 L:

Samsung RS20BRPS. Total net capacity: 510 L, Noise level: 42 dB. Fridge net capacity: 316 L. Freezer net capacity: 194 L. Annual energy consumption: 580 kWh. Width: 855 mm, Depth without handle: 6,72 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.