Samsung logo

Samsung RL57GQBMG fridge-freezer Freestanding 346 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79768
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung RL57GQBMG fridge-freezer Freestanding 346 L Stainless steel:

Samsung RL57GQBMG, 346 L, SN-T, 40 dB, 14 kg/24h, Stainless steel

Long summary description Samsung RL57GQBMG fridge-freezer Freestanding 346 L Stainless steel:

Samsung RL57GQBMG. Total net capacity: 346 L, Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 234 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 112 L, Freezing capacity: 14 kg/24h. Annual energy consumption: 185 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.