Samsung logo

Samsung RL4362FBASL Freestanding 432 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17820
Info modified on:
27 May 2024, 14:31:39
Short summary description Samsung RL4362FBASL Freestanding 432 L Stainless steel:

Samsung RL4362FBASL, 432 L, No Frost (fridge), 42 dB, Fresh zone compartment, Stainless steel

Long summary description Samsung RL4362FBASL Freestanding 432 L Stainless steel:

Samsung RL4362FBASL. Total net capacity: 432 L. Door hinge: Right. Noise level: 42 dB. Fridge net capacity: 300 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 132 L, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 377 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.