Samsung logo

Samsung RL 40 HGPS Refrigerator side-by-side refrigerator Freestanding Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87330
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Samsung RL 40 HGPS Refrigerator side-by-side refrigerator Freestanding Silver:

Samsung RL 40 HGPS Refrigerator, Freestanding, Silver, 285 kWh, 74 kg, 81 kg, A+

Long summary description Samsung RL 40 HGPS Refrigerator side-by-side refrigerator Freestanding Silver:

Samsung RL 40 HGPS Refrigerator. Appliance placement: Freestanding, Product colour: Silver. Annual energy consumption: 285 kWh. Weight: 74 kg. Package weight: 81 kg. Energy efficiency class (old): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.