Samsung logo

Samsung RFG23RESL side-by-side refrigerator Freestanding 520 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127037
Info modified on:
27 May 2024, 12:33:24
Short summary description Samsung RFG23RESL side-by-side refrigerator Freestanding 520 L Stainless steel:

Samsung RFG23RESL, Freestanding, French door, Stainless steel, Door-on-door, LED, R600a

Long summary description Samsung RFG23RESL side-by-side refrigerator Freestanding 520 L Stainless steel:

Samsung RFG23RESL. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 520 L, Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 396 L, Lamp type: LED. Freezer net capacity: 124 L, Freezer position: Bottom-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 426 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.