Samsung logo

Samsung RF24FSEDBSR side-by-side refrigerator Freestanding 510 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75344
Info modified on:
27 May 2024, 13:55:07
Short summary description Samsung RF24FSEDBSR side-by-side refrigerator Freestanding 510 L Silver:

Samsung RF24FSEDBSR, Freestanding, French door, Silver, LED, Tempered glass, 510 L

Long summary description Samsung RF24FSEDBSR side-by-side refrigerator Freestanding 510 L Silver:

Samsung RF24FSEDBSR. Appliance placement: Freestanding, Product design: French door, Product colour: Silver. Total net capacity: 510 L, Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 348 L, Fridge gross capacity: 366 L. Freezer net capacity: 162 L, Freezer position: Bottom-placed, Freezing capacity: 6 kg/24h. Annual energy consumption: 427 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.