Samsung logo

Samsung RB3ET600FWW fridge-freezer Freestanding 390 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42372
Info modified on:
27 May 2024, 14:11:56
Short summary description Samsung RB3ET600FWW fridge-freezer Freestanding 390 L F White:

Samsung RB3ET600FWW, 390 L, No Frost (fridge), ST-T, 13 kg/24h, F, White

Long summary description Samsung RB3ET600FWW fridge-freezer Freestanding 390 L F White:

Samsung RB3ET600FWW. Total net capacity: 390 L. Door hinge: Right. Climate class: ST-T, Noise level: 35 dB. Fridge net capacity: 276 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 114 L, Freezing capacity: 13 kg/24h. Energy efficiency class: F, Annual energy consumption: 305 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.