Samsung logo

Samsung RB38A7B6CAP Freestanding C White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55736
Info modified on:
07 Apr 2025, 02:41:27
Short summary description Samsung RB38A7B6CAP Freestanding C White:

Samsung RB38A7B6CAP, No Frost (fridge), SN-T, 8 kg/24h, C, Fresh zone compartment, White

Long summary description Samsung RB38A7B6CAP Freestanding C White:

Samsung RB38A7B6CAP. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezing capacity: 8 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: C, Annual energy consumption: 169 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.