Samsung logo

Samsung RB37J542VSA Freestanding 353 L D Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29845
Info modified on:
27 May 2024, 14:48:55
Short summary description Samsung RB37J542VSA Freestanding 353 L D Silver:

Samsung RB37J542VSA, 353 L, SN-T, 13 kg/24h, D, Fresh zone compartment, Silver

Long summary description Samsung RB37J542VSA Freestanding 353 L D Silver:

Samsung RB37J542VSA. Total net capacity: 353 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 255 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 353 L, Freezing capacity: 13 kg/24h. Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 183 kWh. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.