Samsung logo

Samsung RB31HSR2DWW Freestanding 339 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175284
Info modified on:
27 May 2024, 15:14:56
Short summary description Samsung RB31HSR2DWW Freestanding 339 L F White:

Samsung RB31HSR2DWW, 339 L, No Frost (fridge), 37 dB, 12 kg/24h, F, White

Long summary description Samsung RB31HSR2DWW Freestanding 339 L F White:

Samsung RB31HSR2DWW. Total net capacity: 339 L. Door hinge: Right. Noise level: 37 dB. Fridge net capacity: 231 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 108 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 317 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.