Samsung QNO-7080R, IP security camera, Indoor & outdoor, Wired, Multi, Ceiling/wall, Grey
Samsung QNO-7080R. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Grey, Form factor: Bullet. Lens viewing angle, horizontal: 109.7°, Lens viewing angle, vertical: 60.8°, Lens viewing angle, diagonal: 131.3°. Sensor type: CMOS, Optical sensor size: 25,4 / 3 mm (1 / 3"). Focal length range: 2.8 - 12 mm