Samsung logo

Samsung PS60F5500 TV 152,4 cm (60") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105907
Info modified on:
02 Mar 2021, 09:39:22
Short summary description Samsung PS60F5500 TV 152,4 cm (60") Full HD Smart TV Wi-Fi Black:

Samsung PS60F5500, 152,4 cm (60"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung PS60F5500 TV 152,4 cm (60") Full HD Smart TV Wi-Fi Black:

Samsung PS60F5500. Display diagonal: 152,4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.