Samsung logo

Samsung PS-50P96FD 127 cm (50") Full HD Black 1000 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133466
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung PS-50P96FD 127 cm (50") Full HD Black 1000 cd/m²:

Samsung PS-50P96FD, 127 cm (50"), 1920 x 1080 pixels, Full HD, Plasma, DVB-T, Black

Long summary description Samsung PS-50P96FD 127 cm (50") Full HD Black 1000 cd/m²:

Samsung PS-50P96FD. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Display brightness: 1000 cd/m², Contrast ratio (typical): 10000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.