Samsung logo

Samsung NV70F3581LS/EG oven 70 L Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57121
Info modified on:
29 Nov 2024, 15:42:37
Short summary description Samsung NV70F3581LS/EG oven 70 L Black, Silver:

Samsung NV70F3581LS/EG, Medium, Electric, 70 L, Catalytic, Built-in, Black, Silver

Long summary description Samsung NV70F3581LS/EG oven 70 L Black, Silver:

Samsung NV70F3581LS/EG. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 70 L. Appliance placement: Built-in, Product colour: Black, Silver, Control type: Rotary. Clock type: Electronic. Energy consumption (conventional): 0,89 kWh. Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.