Samsung logo

Samsung ATIV Book 9 Lite Laptop 33,8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Green

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63473
Info modified on:
02 Feb 2025, 22:59:57
Short summary description Samsung ATIV Book 9 Lite Laptop 33,8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Green:

Samsung ATIV Book 9 Lite, 1,8 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB, Windows 8.1

Long summary description Samsung ATIV Book 9 Lite Laptop 33,8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Green:

Samsung ATIV Book 9 Lite. Product type: Laptop, Form factor: Clamshell. Processor frequency: 1,8 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 8.1. Product colour: Green. Weight: 1,34 kg

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.