Samsung logo

Samsung 7 770Z7E S03 Intel® Core™ i7 i7-3635QM Laptop 43,9 cm (17.3") Full HD 12 GB DDR3-SDRAM 256 GB SSD AMD Radeon HD 8870M Windows 8 Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73256
Info modified on:
22 Jan 2025, 05:09:24
Short summary description Samsung 7 770Z7E S03 Intel® Core™ i7 i7-3635QM Laptop 43,9 cm (17.3") Full HD 12 GB DDR3-SDRAM 256 GB SSD AMD Radeon HD 8870M Windows 8 Silver:

Samsung 7 770Z7E S03, Intel® Core™ i7, 2,4 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 12 GB, 256 GB

Long summary description Samsung 7 770Z7E S03 Intel® Core™ i7 i7-3635QM Laptop 43,9 cm (17.3") Full HD 12 GB DDR3-SDRAM 256 GB SSD AMD Radeon HD 8870M Windows 8 Silver:

Samsung 7 770Z7E S03. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3635QM, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.