Samsung 3 NP305U1A, AMD E, 1,65 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB
Samsung 3 NP305U1A. Form factor: Clamshell. Processor family: AMD E, Processor model: E-450, Processor frequency: 1,65 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 1,21 kg