Samsung X22-A005, Intel® Core™2 Duo, 2,4 GHz, 35,8 cm (14.1"), 1280 x 800 pixels, 4 GB, 320 GB
Samsung X22-A005. Processor family: Intel® Core™2 Duo, Processor frequency: 2,4 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 2400. Operating system installed: Windows Vista Home Premium. Product colour: Grey. Weight: 2,18 kg