Samsung R NP-R620-AS01PL, Intel® Core™2 Duo, 2,1 GHz, 40,6 cm (16"), 1366 x 768 pixels, 4 GB, 320 GB
Samsung R NP-R620-AS01PL. Processor family: Intel® Core™2 Duo, Processor model: T6500, Processor frequency: 2,1 GHz. Display diagonal: 40,6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows Vista Home Premium. Weight: 2,75 kg