Samsung P NP-P480-JA01PL, Intel® Core™ i3, 2,13 GHz, 35,6 cm (14"), 1366 x 768 pixels, 3 GB, 320 GB
Samsung P NP-P480-JA01PL. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2,13 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2,17 kg